TE Connectivity Circular Connector, Bayonet Metal Shell,straight Plug /w Rfi Grounding, 19 Pin Contacts, Crimp; Product Range Deutsch - Te Connectivity DL68G24-57PY-6117-LC

Description
CIRCULAR CONNECTOR, BAYONET METAL SHELL,STRAIGHT PLUG /W RFI GROUNDING, 19 PIN CONTACTS, CRIMP; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:57Contacts; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR, BAYONET METAL SHELL,STRAIGHT PLUG /W RFI GROUNDING, 19 PIN CONTACTS, CRIMP; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:57Contacts; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Bayonet Metal Shell,straight Plug /w Rfi Grounding, 19 Pin Contacts, Crimp; Product Range Deutsch - Te Connectivity - 06W7399 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Bayonet Metal Shell,straight Plug /w Rfi Grounding, 19 Pin Contacts, Crimp; Product Range Deutsch - Te Connectivity
06W7399
Circular Connector, Bayonet Metal Shell,straight Plug /w Rfi Grounding, 19 Pin Contacts, Crimp; Product Range Deutsch - Te Connectivity 06W7399
CIRCULAR CONNECTOR, BAYONET METAL SHELL,STRAIGHT PLUG /W RFI GROUNDING, 19 PIN CONTACTS, CRIMP; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:57Contacts; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, BAYONET METAL SHELL,STRAIGHT PLUG /W RFI GROUNDING, 19 PIN CONTACTS, CRIMP; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:57Contacts; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06W7399
Product Name Circular Connector, Bayonet Metal Shell,straight Plug /w Rfi Grounding, 19 Pin Contacts, Crimp; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-FCB-R1000-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Powerpole ® 120/Powerpole ® 180 Retaining Pins 2 Block High - 110G20 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
Contact Size (AWG) 6 AWG
View Details
4 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Wiring block - EBF022 - ifm efector inc.
ifm efector inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 30 volts
Current Rating 12.0 amps
View Details