TE Connectivity Circular Connector, Bayonet Metal Shell,straight Plug /w Rfi Grounding, 12 Socket Contacts; Product Range Deutsch - Te Connectivity DL68G24-57P7-6117-LC

Description
CIRCULAR CONNECTOR, BAYONET METAL SHELL,STRAIGHT PLUG /W RFI GROUNDING, 12 SOCKET CONTACTS; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:57Contacts; Coupling Style:Bayonet; Insert Rotation:7 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, BAYONET METAL SHELL,STRAIGHT PLUG /W RFI GROUNDING, 12 SOCKET CONTACTS; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:57Contacts; Coupling Style:Bayonet; Insert Rotation:7 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Bayonet Metal Shell,straight Plug /w Rfi Grounding, 12 Socket Contacts; Product Range Deutsch - Te Connectivity - 06W7403 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Bayonet Metal Shell,straight Plug /w Rfi Grounding, 12 Socket Contacts; Product Range Deutsch - Te Connectivity
06W7403
Circular Connector, Bayonet Metal Shell,straight Plug /w Rfi Grounding, 12 Socket Contacts; Product Range Deutsch - Te Connectivity 06W7403
CIRCULAR CONNECTOR, BAYONET METAL SHELL,STRAIGHT PLUG /W RFI GROUNDING, 12 SOCKET CONTACTS; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:57Contacts; Coupling Style:Bayonet; Insert Rotation:7 RoHS Compliant: No

CIRCULAR CONNECTOR, BAYONET METAL SHELL,STRAIGHT PLUG /W RFI GROUNDING, 12 SOCKET CONTACTS; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:57Contacts; Coupling Style:Bayonet; Insert Rotation:7 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06W7403
Product Name Circular Connector, Bayonet Metal Shell,straight Plug /w Rfi Grounding, 12 Socket Contacts; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

AX8832 | AMP8000 coupling module for AX8000 -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Standard Circular Connectors - 1-2823447-9 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Cable Mount (Free-Hanging)
View Details
PC Pin, Single Post Connectors - 36-1373-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details