TE Connectivity Circular, Plug, 24-43, Cable, Rfi; Product Range Deutsch - Te Connectivity DL68G24-43S6-6117

Description
CIRCULAR, PLUG, 24-43, CABLE, RFI; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:43Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:24-43 RoHS Compliant: No
Description
CIRCULAR, PLUG, 24-43, CABLE, RFI; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:43Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:24-43 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Plug, 24-43, Cable, Rfi; Product Range Deutsch - Te Connectivity - 06W7388 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, 24-43, Cable, Rfi; Product Range Deutsch - Te Connectivity
06W7388
Circular, Plug, 24-43, Cable, Rfi; Product Range Deutsch - Te Connectivity 06W7388
CIRCULAR, PLUG, 24-43, CABLE, RFI; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:43Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:24-43 RoHS Compliant: No

CIRCULAR, PLUG, 24-43, CABLE, RFI; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:43Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:24-43 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06W7388
Product Name Circular, Plug, 24-43, Cable, Rfi; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5621 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Chameleon - 027-6A03-NCB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details