TE Connectivity Circular, Plug, 24-43, Cable, Rfi; Product Range Deutsch - Te Connectivity DL68G24-43P8-6117

Description
CIRCULAR, PLUG, 24-43, CABLE, RFI; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:43Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:24-43 RoHS Compliant: No
Description
CIRCULAR, PLUG, 24-43, CABLE, RFI; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:43Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:24-43 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Plug, 24-43, Cable, Rfi; Product Range Deutsch - Te Connectivity - 06W7380 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, 24-43, Cable, Rfi; Product Range Deutsch - Te Connectivity
06W7380
Circular, Plug, 24-43, Cable, Rfi; Product Range Deutsch - Te Connectivity 06W7380
CIRCULAR, PLUG, 24-43, CABLE, RFI; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:43Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:24-43 RoHS Compliant: No

CIRCULAR, PLUG, 24-43, CABLE, RFI; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:43Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:24-43 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06W7380
Product Name Circular, Plug, 24-43, Cable, Rfi; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products