TE Connectivity Circular Connector, Bayonet Metal Shell,straight Plug /w Rfi Grounding, 41 Socket Contact; Product Range Deutsch - Te Connectivity DL68G24-19PY-6117-LC

Description
M83723B 29C 29#16 PIN PLUG
Request a Quote
Description
M83723B 29C 29#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DL68G24-19PY-6117-LC - PEI-Genesis
Philadelphia, PA, United States
M83723B 29C 29#16 PIN PLUG

M83723B 29C 29#16 PIN PLUG

Buy Now
Circular Connector, Bayonet Metal Shell,straight Plug /w Rfi Grounding, 41 Socket Contact; Product Range Deutsch - Te Connectivity - 06W7351 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Bayonet Metal Shell,straight Plug /w Rfi Grounding, 41 Socket Contact; Product Range Deutsch - Te Connectivity
06W7351
Circular Connector, Bayonet Metal Shell,straight Plug /w Rfi Grounding, 41 Socket Contact; Product Range Deutsch - Te Connectivity 06W7351
CIRCULAR CONNECTOR, BAYONET METAL SHELL,STRAIGHT PLUG /W RFI GROUNDING, 41 SOCKET CONTACT; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Coupling Style:Bayonet; Insert Rotation:Y RoHS Compliant: No

CIRCULAR CONNECTOR, BAYONET METAL SHELL,STRAIGHT PLUG /W RFI GROUNDING, 41 SOCKET CONTACT; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Coupling Style:Bayonet; Insert Rotation:Y RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DL68G24-19PY-6117-LC 06W7351
Product Name Circular Connector, Bayonet Metal Shell,straight Plug /w Rfi Grounding, 41 Socket Contact; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 125 Volt/250 Volt L14-20R - L1420C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 20.0 amps
View Details
Dubox ® - 10026805-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector
Voltage Rating 1000 volts
Current Rating 2.0 to 3.0 amps
View Details
2 suppliers
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details