TE Connectivity Circular Connector, Bayonet Metal Shell,straight Plug /w Rfi Grounding, 39 Socket Contact; Product Range Deutsch - Te Connectivity DL68G22-32S8-6117-LC

Description
CIRCULAR CONNECTOR, BAYONET METAL SHELL,STRAIGHT PLUG /W RFI GROUNDING, 39 SOCKET CONTACT; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Coupling Style:Bayonet; Insert Rotation:8 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, BAYONET METAL SHELL,STRAIGHT PLUG /W RFI GROUNDING, 39 SOCKET CONTACT; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Coupling Style:Bayonet; Insert Rotation:8 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Bayonet Metal Shell,straight Plug /w Rfi Grounding, 39 Socket Contact; Product Range Deutsch - Te Connectivity - 06W7325 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Bayonet Metal Shell,straight Plug /w Rfi Grounding, 39 Socket Contact; Product Range Deutsch - Te Connectivity
06W7325
Circular Connector, Bayonet Metal Shell,straight Plug /w Rfi Grounding, 39 Socket Contact; Product Range Deutsch - Te Connectivity 06W7325
CIRCULAR CONNECTOR, BAYONET METAL SHELL,STRAIGHT PLUG /W RFI GROUNDING, 39 SOCKET CONTACT; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Coupling Style:Bayonet; Insert Rotation:8 RoHS Compliant: No

CIRCULAR CONNECTOR, BAYONET METAL SHELL,STRAIGHT PLUG /W RFI GROUNDING, 39 SOCKET CONTACT; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Coupling Style:Bayonet; Insert Rotation:8 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06W7325
Product Name Circular Connector, Bayonet Metal Shell,straight Plug /w Rfi Grounding, 39 Socket Contact; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products