TE Connectivity Circular, Plug, 22-32, Cable, Rfi; Product Range Deutsch - Te Connectivity DL68G22-32S7-6117

Description
CIRCULAR, PLUG, 22-32, CABLE, RFI; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:22-32 RoHS Compliant: No
Description
CIRCULAR, PLUG, 22-32, CABLE, RFI; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:22-32 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Plug, 22-32, Cable, Rfi; Product Range Deutsch - Te Connectivity - 06W7322 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, 22-32, Cable, Rfi; Product Range Deutsch - Te Connectivity
06W7322
Circular, Plug, 22-32, Cable, Rfi; Product Range Deutsch - Te Connectivity 06W7322
CIRCULAR, PLUG, 22-32, CABLE, RFI; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:22-32 RoHS Compliant: No

CIRCULAR, PLUG, 22-32, CABLE, RFI; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:22-32 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06W7322
Product Name Circular, Plug, 22-32, Cable, Rfi; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data