TE Connectivity Circular Connector, Bayonet Metal Shell,straight Plug /w Rfi Grounding, 39 Pin Contacts, Crimp; Product Range Deutsch - Te Connectivity DL68G22-19S8-6117-LC

Description
CIRCULAR CONNECTOR, BAYONET METAL SHELL,STRAIGHT PLUG /W RFI GROUNDING, 39 PIN CONTACTS, CRIMP; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR, BAYONET METAL SHELL,STRAIGHT PLUG /W RFI GROUNDING, 39 PIN CONTACTS, CRIMP; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Bayonet Metal Shell,straight Plug /w Rfi Grounding, 39 Pin Contacts, Crimp; Product Range Deutsch - Te Connectivity - 06W7305 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Bayonet Metal Shell,straight Plug /w Rfi Grounding, 39 Pin Contacts, Crimp; Product Range Deutsch - Te Connectivity
06W7305
Circular Connector, Bayonet Metal Shell,straight Plug /w Rfi Grounding, 39 Pin Contacts, Crimp; Product Range Deutsch - Te Connectivity 06W7305
CIRCULAR CONNECTOR, BAYONET METAL SHELL,STRAIGHT PLUG /W RFI GROUNDING, 39 PIN CONTACTS, CRIMP; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, BAYONET METAL SHELL,STRAIGHT PLUG /W RFI GROUNDING, 39 PIN CONTACTS, CRIMP; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06W7305
Product Name Circular Connector, Bayonet Metal Shell,straight Plug /w Rfi Grounding, 39 Pin Contacts, Crimp; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data