TE Connectivity Circular, Plug, 22-19, Cable, Rfi; Product Range Deutsch - Te Connectivity DL68G22-19P8-6117

Description
CIRCULAR, PLUG, 22-19, CABLE, RFI; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:22-19 RoHS Compliant: No
Description
CIRCULAR, PLUG, 22-19, CABLE, RFI; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:22-19 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Plug, 22-19, Cable, Rfi; Product Range Deutsch - Te Connectivity - 06W7294 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, 22-19, Cable, Rfi; Product Range Deutsch - Te Connectivity
06W7294
Circular, Plug, 22-19, Cable, Rfi; Product Range Deutsch - Te Connectivity 06W7294
CIRCULAR, PLUG, 22-19, CABLE, RFI; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:22-19 RoHS Compliant: No

CIRCULAR, PLUG, 22-19, CABLE, RFI; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:22-19 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06W7294
Product Name Circular, Plug, 22-19, Cable, Rfi; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-1981/1000-413-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details