TE Connectivity Circular Connector, Bayonet Metal Shell,straight Plug /w Rfi Grounding, 19 Socket Contact; Product Range Deutsch - Te Connectivity DL68G22-12PN-6117-LC

Description
CIRCULAR CONNECTOR, BAYONET METAL SHELL,STRAIGHT PLUG /W RFI GROUNDING, 19 SOCKET CONTACT; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No
Description
CIRCULAR CONNECTOR, BAYONET METAL SHELL,STRAIGHT PLUG /W RFI GROUNDING, 19 SOCKET CONTACT; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Bayonet Metal Shell,straight Plug /w Rfi Grounding, 19 Socket Contact; Product Range Deutsch - Te Connectivity - 06W7269 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Bayonet Metal Shell,straight Plug /w Rfi Grounding, 19 Socket Contact; Product Range Deutsch - Te Connectivity
06W7269
Circular Connector, Bayonet Metal Shell,straight Plug /w Rfi Grounding, 19 Socket Contact; Product Range Deutsch - Te Connectivity 06W7269
CIRCULAR CONNECTOR, BAYONET METAL SHELL,STRAIGHT PLUG /W RFI GROUNDING, 19 SOCKET CONTACT; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, BAYONET METAL SHELL,STRAIGHT PLUG /W RFI GROUNDING, 19 SOCKET CONTACT; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06W7269
Product Name Circular Connector, Bayonet Metal Shell,straight Plug /w Rfi Grounding, 19 Socket Contact; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Bulkhead Jack - 190321 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details
BrightConnX™ Rugged MRD - MRDBG07L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 250 volts
Current Rating 5.0 amps
View Details
4 suppliers