TE Connectivity Circular, Plug, 20-41, Cable, Rfi; Product Range Deutsch - Te Connectivity DL68G20-41SN-6117

Description
CIRCULAR, PLUG, 20-41, CABLE, RFI; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:20-41 RoHS Compliant: No
Description
CIRCULAR, PLUG, 20-41, CABLE, RFI; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:20-41 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Plug, 20-41, Cable, Rfi; Product Range Deutsch - Te Connectivity - 06W7258 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, 20-41, Cable, Rfi; Product Range Deutsch - Te Connectivity
06W7258
Circular, Plug, 20-41, Cable, Rfi; Product Range Deutsch - Te Connectivity 06W7258
CIRCULAR, PLUG, 20-41, CABLE, RFI; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:20-41 RoHS Compliant: No

CIRCULAR, PLUG, 20-41, CABLE, RFI; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:20-41 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06W7258
Product Name Circular, Plug, 20-41, Cable, Rfi; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC3-MG-Z360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #6 AWG - 1340g1 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
2 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details