TE Connectivity Circular, Plug, 20-41, Cable, Rfi; Product Range Deutsch - Te Connectivity DL68G20-41PY-6117

Description
M83723B 41C 41#20 PIN PLUG
Request a Quote
Description
M83723B 41C 41#20 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DL68G20-41PY-6117 - PEI-Genesis
Philadelphia, PA, United States
M83723B 41C 41#20 PIN PLUG

M83723B 41C 41#20 PIN PLUG

Buy Now
Circular, Plug, 20-41, Cable, Rfi; Product Range Deutsch - Te Connectivity - 06W7250 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, 20-41, Cable, Rfi; Product Range Deutsch - Te Connectivity
06W7250
Circular, Plug, 20-41, Cable, Rfi; Product Range Deutsch - Te Connectivity 06W7250
CIRCULAR, PLUG, 20-41, CABLE, RFI; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:20-41 RoHS Compliant: No

CIRCULAR, PLUG, 20-41, CABLE, RFI; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:20-41 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DL68G20-41PY-6117 06W7250
Product Name Circular, Plug, 20-41, Cable, Rfi; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Jacks, Plugs - 0040.1162-ND - DigiKey
Specs
Gender Male / Plug
Mounting Panel Mount
View Details
Powerpole ® 75/120 Retaining Pins 1 Block High - 111812P7 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
Contact Size (AWG) 16 AWG
View Details
3 suppliers
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details