TE Connectivity Circular Connector, Bayonet Metal Shell,straight Plug /w Rfi Grounding, 31 Socket Contact; Product Range Deutsch - Te Connectivity DL68G20-16S9-6117-LC

Description
CIRCULAR CONNECTOR, BAYONET METAL SHELL,STRAIGHT PLUG /W RFI GROUNDING, 31 SOCKET CONTACT; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Coupling Style:Bayonet; Insert Rotation:9 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, BAYONET METAL SHELL,STRAIGHT PLUG /W RFI GROUNDING, 31 SOCKET CONTACT; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Coupling Style:Bayonet; Insert Rotation:9 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Bayonet Metal Shell,straight Plug /w Rfi Grounding, 31 Socket Contact; Product Range Deutsch - Te Connectivity - 06W7187 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Bayonet Metal Shell,straight Plug /w Rfi Grounding, 31 Socket Contact; Product Range Deutsch - Te Connectivity
06W7187
Circular Connector, Bayonet Metal Shell,straight Plug /w Rfi Grounding, 31 Socket Contact; Product Range Deutsch - Te Connectivity 06W7187
CIRCULAR CONNECTOR, BAYONET METAL SHELL,STRAIGHT PLUG /W RFI GROUNDING, 31 SOCKET CONTACT; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Coupling Style:Bayonet; Insert Rotation:9 RoHS Compliant: No

CIRCULAR CONNECTOR, BAYONET METAL SHELL,STRAIGHT PLUG /W RFI GROUNDING, 31 SOCKET CONTACT; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Coupling Style:Bayonet; Insert Rotation:9 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06W7187
Product Name Circular Connector, Bayonet Metal Shell,straight Plug /w Rfi Grounding, 31 Socket Contact; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NANB-B - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Eddicy M3 - Circular Modular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Powerpole ® 15-45 Standard Housings Orange - 1327G17-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers