TE Connectivity Circular, Plug, 18-14, Cable, Rfi; Product Range Deutsch - Te Connectivity DL68G18-14SN-6117

Description
CIRCULAR, PLUG, 18-14, CABLE, RFI; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:18-14 RoHS Compliant: No
Description
CIRCULAR, PLUG, 18-14, CABLE, RFI; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:18-14 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Plug, 18-14, Cable, Rfi; Product Range Deutsch - Te Connectivity - 06W7148 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, 18-14, Cable, Rfi; Product Range Deutsch - Te Connectivity
06W7148
Circular, Plug, 18-14, Cable, Rfi; Product Range Deutsch - Te Connectivity 06W7148
CIRCULAR, PLUG, 18-14, CABLE, RFI; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:18-14 RoHS Compliant: No

CIRCULAR, PLUG, 18-14, CABLE, RFI; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:18-14 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06W7148
Product Name Circular, Plug, 18-14, Cable, Rfi; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm, High Detent - 1317G3-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-103-839-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details