TE Connectivity Circular, Plug, 18-14, Cable, Rfi; Product Range Deutsch - Te Connectivity DL68G18-14P7-6117

Description
CIRCULAR, PLUG, 18-14, CABLE, RFI; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:18-14 RoHS Compliant: No
Description
CIRCULAR, PLUG, 18-14, CABLE, RFI; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:18-14 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Plug, 18-14, Cable, Rfi; Product Range Deutsch - Te Connectivity - 06W7142 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, 18-14, Cable, Rfi; Product Range Deutsch - Te Connectivity
06W7142
Circular, Plug, 18-14, Cable, Rfi; Product Range Deutsch - Te Connectivity 06W7142
CIRCULAR, PLUG, 18-14, CABLE, RFI; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:18-14 RoHS Compliant: No

CIRCULAR, PLUG, 18-14, CABLE, RFI; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:18-14 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06W7142
Product Name Circular, Plug, 18-14, Cable, Rfi; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Custom Off The Shelf Micro Circular Connectors - Type Plastic - A22000-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
2 suppliers
Push-in bulkhead connector - NPQM-H-Q12-E-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details