TE Connectivity Circular, Plug, 14-7, Cable, Rfi; Product Range Deutsch - Te Connectivity DL68G14-07P6-6117

Description
CIRCULAR, PLUG, 14-7, CABLE, RFI; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:14-7; Insert Rotation:6 RoHS Compliant: No
Description
CIRCULAR, PLUG, 14-7, CABLE, RFI; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:14-7; Insert Rotation:6 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Plug, 14-7, Cable, Rfi; Product Range Deutsch - Te Connectivity - 06W7026 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, 14-7, Cable, Rfi; Product Range Deutsch - Te Connectivity
06W7026
Circular, Plug, 14-7, Cable, Rfi; Product Range Deutsch - Te Connectivity 06W7026
CIRCULAR, PLUG, 14-7, CABLE, RFI; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:14-7; Insert Rotation:6 RoHS Compliant: No

CIRCULAR, PLUG, 14-7, CABLE, RFI; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:14-7; Insert Rotation:6 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06W7026
Product Name Circular, Plug, 14-7, Cable, Rfi; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products