TE Connectivity Circular, Plug, 12-12, Cable, Rfi; Product Range Deutsch - Te Connectivity DL68G12-12P8-6117

Description
CIRCULAR, PLUG, 12-12, CABLE, RFI; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:12-12 RoHS Compliant: No
Description
CIRCULAR, PLUG, 12-12, CABLE, RFI; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:12-12 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Plug, 12-12, Cable, Rfi; Product Range Deutsch - Te Connectivity - 06W6984 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, 12-12, Cable, Rfi; Product Range Deutsch - Te Connectivity
06W6984
Circular, Plug, 12-12, Cable, Rfi; Product Range Deutsch - Te Connectivity 06W6984
CIRCULAR, PLUG, 12-12, CABLE, RFI; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:12-12 RoHS Compliant: No

CIRCULAR, PLUG, 12-12, CABLE, RFI; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:12-12 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06W6984
Product Name Circular, Plug, 12-12, Cable, Rfi; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NANJ - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SMA Coaxial Connector, Air-side, 700 Volts, 1 Amp - A0667-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 700 volts
Current Rating 1.0 amps
View Details
Contacts - 113920P1 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers