TE Connectivity Circular, Plug, 12-3, Cable, Rfi; Product Range Deutsch - Te Connectivity DL68G12-03P6-6117

Description
CIRCULAR, PLUG, 12-3, CABLE, RFI; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:12-3; Insert Rotation:6 RoHS Compliant: No
Description
CIRCULAR, PLUG, 12-3, CABLE, RFI; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:12-3; Insert Rotation:6 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Plug, 12-3, Cable, Rfi; Product Range Deutsch - Te Connectivity - 06W6960 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, 12-3, Cable, Rfi; Product Range Deutsch - Te Connectivity
06W6960
Circular, Plug, 12-3, Cable, Rfi; Product Range Deutsch - Te Connectivity 06W6960
CIRCULAR, PLUG, 12-3, CABLE, RFI; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:12-3; Insert Rotation:6 RoHS Compliant: No

CIRCULAR, PLUG, 12-3, CABLE, RFI; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:12-3; Insert Rotation:6 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06W6960
Product Name Circular, Plug, 12-3, Cable, Rfi; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAMM - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Circular Connector Adapters - 191203 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
View Details