TE Connectivity Circular, Plug, 10-20, Cable, Rfi; Product Range Deutsch - Te Connectivity DL68G10-20P8-6117

Description
CIRCULAR, PLUG, 10-20, CABLE, RFI; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:10-20; Insert Rotation:8RoHS Compliant: No
Description
CIRCULAR, PLUG, 10-20, CABLE, RFI; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:10-20; Insert Rotation:8RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Plug, 10-20, Cable, Rfi; Product Range Deutsch - Te Connectivity - 06W6942 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, 10-20, Cable, Rfi; Product Range Deutsch - Te Connectivity
06W6942
Circular, Plug, 10-20, Cable, Rfi; Product Range Deutsch - Te Connectivity 06W6942
CIRCULAR, PLUG, 10-20, CABLE, RFI; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:10-20; Insert Rotation:8RoHS Compliant: No

CIRCULAR, PLUG, 10-20, CABLE, RFI; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:10-20; Insert Rotation:8RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06W6942
Product Name Circular, Plug, 10-20, Cable, Rfi; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Type-N Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0675-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
50 Ohm TNC 90° Plug - 110874 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details