TE Connectivity Circular, Plug, 10-5, Cable, Rfi; Product Range Deutsch - Te Connectivity DL68G10-05PN-6117

Description
CIRCULAR, PLUG, 10-5, CABLE, RFI; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:10-5; Insert Rotation:N RoHS Compliant: No
Description
CIRCULAR, PLUG, 10-5, CABLE, RFI; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:10-5; Insert Rotation:N RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Plug, 10-5, Cable, Rfi; Product Range Deutsch - Te Connectivity - 06W6886 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, 10-5, Cable, Rfi; Product Range Deutsch - Te Connectivity
06W6886
Circular, Plug, 10-5, Cable, Rfi; Product Range Deutsch - Te Connectivity 06W6886
CIRCULAR, PLUG, 10-5, CABLE, RFI; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:10-5; Insert Rotation:N RoHS Compliant: No

CIRCULAR, PLUG, 10-5, CABLE, RFI; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:10-5; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06W6886
Product Name Circular, Plug, 10-5, Cable, Rfi; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FYG-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Wiring block - EBF029 - ifm efector inc.
ifm efector inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 50 to 60 volts
Current Rating 12.0 amps
View Details