TE Connectivity Circular, Plug, 10-5, Cable, Rfi; Product Range Deutsch - Te Connectivity DL68G10-05P8-6117

Description
CIRCULAR, PLUG, 10-5, CABLE, RFI; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:10-5; Insert Rotation:8 RoHS Compliant: No
Description
CIRCULAR, PLUG, 10-5, CABLE, RFI; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:10-5; Insert Rotation:8 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Plug, 10-5, Cable, Rfi; Product Range Deutsch - Te Connectivity - 06W6894 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, 10-5, Cable, Rfi; Product Range Deutsch - Te Connectivity
06W6894
Circular, Plug, 10-5, Cable, Rfi; Product Range Deutsch - Te Connectivity 06W6894
CIRCULAR, PLUG, 10-5, CABLE, RFI; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:10-5; Insert Rotation:8 RoHS Compliant: No

CIRCULAR, PLUG, 10-5, CABLE, RFI; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:10-5; Insert Rotation:8 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06W6894
Product Name Circular, Plug, 10-5, Cable, Rfi; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAA1L4 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SCTU Rectangular Connectors - LV500-GY-S4/0-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Connector, Triaxial, Air-Side - A8880-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
View Details