CIRCULAR, PLUG, 10-2, CABLE, RFI; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:10-2 RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 06W6880 |
| Product Name | Circular, Plug, 10-2, Cable, Rfi; Product Range Deutsch - Te Connectivity |
| Connector Type | Circular / Cylindrical Connectors |