TE Connectivity Circular Connector, Plug, 8-3, Cable; Product Range Deutsch - Te Connectivity DL66R8-03PN-6106

Description
CIRCULAR CONNECTOR, PLUG, 8-3, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:8-3 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 8-3, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:8-3 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 8-3, Cable; Product Range Deutsch - Te Connectivity - 95T8106 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 8-3, Cable; Product Range Deutsch - Te Connectivity
95T8106
Circular Connector, Plug, 8-3, Cable; Product Range Deutsch - Te Connectivity 95T8106
CIRCULAR CONNECTOR, PLUG, 8-3, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:8-3 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 8-3, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:8-3 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95T8106
Product Name Circular Connector, Plug, 8-3, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCA-FL4G-M - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV500-GY-P4/0-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details