TE Connectivity Circular, Plug, 24-57, Cable; Product Range Deutsch - Te Connectivity DL66R24-57S9-6116

Description
CIRCULAR, PLUG, 24-57, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:57Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:24-57; Insert Rotation:9 RoHS Compliant: No
Description
CIRCULAR, PLUG, 24-57, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:57Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:24-57; Insert Rotation:9 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Plug, 24-57, Cable; Product Range Deutsch - Te Connectivity - 06W6851 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, 24-57, Cable; Product Range Deutsch - Te Connectivity
06W6851
Circular, Plug, 24-57, Cable; Product Range Deutsch - Te Connectivity 06W6851
CIRCULAR, PLUG, 24-57, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:57Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:24-57; Insert Rotation:9 RoHS Compliant: No

CIRCULAR, PLUG, 24-57, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:57Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:24-57; Insert Rotation:9 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06W6851
Product Name Circular, Plug, 24-57, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-ML2G-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Powerpole ® 15-45 Standard Housings Pink - 1327G22 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details