TE Connectivity Circular, Plug, 22-55, Cable; Product Range Deutsch - Te Connectivity DL66R22-55S9-6116

Description
CIRCULAR, PLUG, 22-55, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:22-55; Insert Rotation:9 RoHS Compliant: No
Description
CIRCULAR, PLUG, 22-55, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:22-55; Insert Rotation:9 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Plug, 22-55, Cable; Product Range Deutsch - Te Connectivity - 06W6845 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, 22-55, Cable; Product Range Deutsch - Te Connectivity
06W6845
Circular, Plug, 22-55, Cable; Product Range Deutsch - Te Connectivity 06W6845
CIRCULAR, PLUG, 22-55, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:22-55; Insert Rotation:9 RoHS Compliant: No

CIRCULAR, PLUG, 22-55, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:22-55; Insert Rotation:9 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06W6845
Product Name Circular, Plug, 22-55, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
SMB (F) St. PCB Mount Connector - ET-SBFS-PC - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
Schaltbau NF04 - Miniature connector -  - Schaltbau GmbH
Specs
Voltage Rating 12 volts
Current Rating 3.0 amps
View Details
PCI Express - 10025026-10100PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers