TE Connectivity Circular, Plug, 22-32, Cable; Product Range Deutsch - Te Connectivity DL66R22-32SN-6106

Description
CIRCULAR, PLUG, 22-32, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:22-32; Insert Rotation:N RoHS Compliant: No
Description
CIRCULAR, PLUG, 22-32, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:22-32; Insert Rotation:N RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Plug, 22-32, Cable; Product Range Deutsch - Te Connectivity - 06W6832 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, 22-32, Cable; Product Range Deutsch - Te Connectivity
06W6832
Circular, Plug, 22-32, Cable; Product Range Deutsch - Te Connectivity 06W6832
CIRCULAR, PLUG, 22-32, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:22-32; Insert Rotation:N RoHS Compliant: No

CIRCULAR, PLUG, 22-32, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:22-32; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06W6832
Product Name Circular, Plug, 22-32, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAMKMK - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Coaxial Connector, Triaxial, Air-Side - A8880-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
View Details
Contacts - 1377G20-BK - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers