TE Connectivity Circular Connector Housing, Plug, 22-32, 32 Position; Product Range Deutsch - Te Connectivity DL66R22-32S9-6116-LC

Description
CIRCULAR CONNECTOR HOUSING, PLUG, 22-32, 32 POSITION; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No
Description
CIRCULAR CONNECTOR HOUSING, PLUG, 22-32, 32 POSITION; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housing, Plug, 22-32, 32 Position; Product Range Deutsch - Te Connectivity - 95T8045 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Housing, Plug, 22-32, 32 Position; Product Range Deutsch - Te Connectivity
95T8045
Circular Connector Housing, Plug, 22-32, 32 Position; Product Range Deutsch - Te Connectivity 95T8045
CIRCULAR CONNECTOR HOUSING, PLUG, 22-32, 32 POSITION; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR HOUSING, PLUG, 22-32, 32 POSITION; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95T8045
Product Name Circular Connector Housing, Plug, 22-32, 32 Position; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 250 Volt L6-20R - L0620C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
MIL-DTL-38999: 38999 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Circular Connector Contacts - 1508-1249-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 8 to 10 AWG
View Details