TE Connectivity Circular, Plug, 22-32, Cable; Product Range Deutsch - Te Connectivity DL66R22-32S6-6106

Description
CIRCULAR, PLUG, 22-32, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:22-32; Insert Rotation:6 RoHS Compliant: No
Description
CIRCULAR, PLUG, 22-32, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:22-32; Insert Rotation:6 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Plug, 22-32, Cable; Product Range Deutsch - Te Connectivity - 06W6835 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, 22-32, Cable; Product Range Deutsch - Te Connectivity
06W6835
Circular, Plug, 22-32, Cable; Product Range Deutsch - Te Connectivity 06W6835
CIRCULAR, PLUG, 22-32, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:22-32; Insert Rotation:6 RoHS Compliant: No

CIRCULAR, PLUG, 22-32, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:22-32; Insert Rotation:6 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06W6835
Product Name Circular, Plug, 22-32, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MG-Z500-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Blade Type Power Connector Contacts - 2243-1328G2-BK-ND - DigiKey
Specs
Contact Size (AWG) 3 AWG
View Details
2 suppliers