TE Connectivity Circular, Plug, 22-12, Cable; Product Range Deutsch - Te Connectivity DL66R22-12S6-6117

Description
CIRCULAR, PLUG, 22-12, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:22-12; Insert Rotation:6 RoHS Compliant: No
Description
CIRCULAR, PLUG, 22-12, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:22-12; Insert Rotation:6 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Plug, 22-12, Cable; Product Range Deutsch - Te Connectivity - 95T7991 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, 22-12, Cable; Product Range Deutsch - Te Connectivity
95T7991
Circular, Plug, 22-12, Cable; Product Range Deutsch - Te Connectivity 95T7991
CIRCULAR, PLUG, 22-12, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:22-12; Insert Rotation:6 RoHS Compliant: No

CIRCULAR, PLUG, 22-12, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:22-12; Insert Rotation:6 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95T7991
Product Name Circular, Plug, 22-12, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products