TE Connectivity Circular, Plug, 20-41, Cable; Product Range Deutsch - Te Connectivity DL66R20-41PY-6117

Description
CIRCULAR, PLUG, 20-41, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:20-41; Contact Plating:Gold RoHS Compliant: No
Description
CIRCULAR, PLUG, 20-41, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:20-41; Contact Plating:Gold RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Plug, 20-41, Cable; Product Range Deutsch - Te Connectivity - 06W6820 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, 20-41, Cable; Product Range Deutsch - Te Connectivity
06W6820
Circular, Plug, 20-41, Cable; Product Range Deutsch - Te Connectivity 06W6820
CIRCULAR, PLUG, 20-41, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:20-41; Contact Plating:Gold RoHS Compliant: No

CIRCULAR, PLUG, 20-41, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:20-41; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06W6820
Product Name Circular, Plug, 20-41, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products