TE Connectivity Circular, Plug, 20-41, Cable; Product Range Deutsch - Te Connectivity DL66R20-41P8-6117

Description
CIRCULAR, PLUG, 20-41, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:20-41; Contact Plating:Gold RoHS Compliant: No
Description
CIRCULAR, PLUG, 20-41, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:20-41; Contact Plating:Gold RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Plug, 20-41, Cable; Product Range Deutsch - Te Connectivity - 95T7957 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, 20-41, Cable; Product Range Deutsch - Te Connectivity
95T7957
Circular, Plug, 20-41, Cable; Product Range Deutsch - Te Connectivity 95T7957
CIRCULAR, PLUG, 20-41, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:20-41; Contact Plating:Gold RoHS Compliant: No

CIRCULAR, PLUG, 20-41, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:20-41; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95T7957
Product Name Circular, Plug, 20-41, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FL4G-S-03 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Eddicy M3 - Circular Modular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Powerpole ® 120/Powerpole ® 180 Retaining Pins 2 Block High - 110G20 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
Contact Size (AWG) 6 AWG
View Details
4 suppliers