TE Connectivity Circular, Plug, 20-39, Cable; Product Range Deutsch - Te Connectivity DL66R20-39P6-6117

Description
CIRCULAR, PLUG, 20-39, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:20-39; Contact Plating:Gold RoHS Compliant: No
Description
CIRCULAR, PLUG, 20-39, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:20-39; Contact Plating:Gold RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Plug, 20-39, Cable; Product Range Deutsch - Te Connectivity - 95T7929 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, 20-39, Cable; Product Range Deutsch - Te Connectivity
95T7929
Circular, Plug, 20-39, Cable; Product Range Deutsch - Te Connectivity 95T7929
CIRCULAR, PLUG, 20-39, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:20-39; Contact Plating:Gold RoHS Compliant: No

CIRCULAR, PLUG, 20-39, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:20-39; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95T7929
Product Name Circular, Plug, 20-39, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5601 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
PCI Express - 10025026-10103PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Standard Circular Connectors - 1-2315715-2 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
7 suppliers