TE Connectivity Circular, Plug, 20-39, Cable; Product Range Deutsch - Te Connectivity DL66R20-39P6-6106

Description
CIRCULAR, PLUG, 20-39, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:20-39; Contact Plating:Gold RoHS Compliant: No
Description
CIRCULAR, PLUG, 20-39, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:20-39; Contact Plating:Gold RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Plug, 20-39, Cable; Product Range Deutsch - Te Connectivity - 95T7927 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, 20-39, Cable; Product Range Deutsch - Te Connectivity
95T7927
Circular, Plug, 20-39, Cable; Product Range Deutsch - Te Connectivity 95T7927
CIRCULAR, PLUG, 20-39, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:20-39; Contact Plating:Gold RoHS Compliant: No

CIRCULAR, PLUG, 20-39, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:20-39; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95T7927
Product Name Circular, Plug, 20-39, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Wire to Board - 1920-1851-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry 45° (135°) Angle with Board
Termination Screw - Rising Cage Clamp
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details