TE Connectivity Circular Connector, Bayonet Metal Shell,straight Plug, 25 Socket Contacts, Crimp; Product Range Deutsch - Te Connectivity DL66R20-25S8-6117-LC

Description
CIRCULAR CONNECTOR, BAYONET METAL SHELL,STRAIGHT PLUG, 25 SOCKET CONTACTS, CRIMP; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:25Contacts; Coupling Style:Bayonet; Insert Arrangement:20-25 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, BAYONET METAL SHELL,STRAIGHT PLUG, 25 SOCKET CONTACTS, CRIMP; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:25Contacts; Coupling Style:Bayonet; Insert Arrangement:20-25 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Bayonet Metal Shell,straight Plug, 25 Socket Contacts, Crimp; Product Range Deutsch - Te Connectivity - 95T7895 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Bayonet Metal Shell,straight Plug, 25 Socket Contacts, Crimp; Product Range Deutsch - Te Connectivity
95T7895
Circular Connector, Bayonet Metal Shell,straight Plug, 25 Socket Contacts, Crimp; Product Range Deutsch - Te Connectivity 95T7895
CIRCULAR CONNECTOR, BAYONET METAL SHELL,STRAIGHT PLUG, 25 SOCKET CONTACTS, CRIMP; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:25Contacts; Coupling Style:Bayonet; Insert Arrangement:20-25 RoHS Compliant: No

CIRCULAR CONNECTOR, BAYONET METAL SHELL,STRAIGHT PLUG, 25 SOCKET CONTACTS, CRIMP; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:25Contacts; Coupling Style:Bayonet; Insert Arrangement:20-25 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95T7895
Product Name Circular Connector, Bayonet Metal Shell,straight Plug, 25 Socket Contacts, Crimp; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 15 Amp 250 Volt L6-15R Yellow with Green Neon Light - L0615C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Circular Connector Accessories - 17-100P160-17-1-B-LC5-03-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details