TE Connectivity Circular, Plug, 20-25, Cable; Product Range Deutsch - Te Connectivity DL66R20-25S6-6106

Description
CIRCULAR, PLUG, 20-25, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:25Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:20-25; Insert Rotation:6 RoHS Compliant: No
Description
CIRCULAR, PLUG, 20-25, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:25Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:20-25; Insert Rotation:6 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Plug, 20-25, Cable; Product Range Deutsch - Te Connectivity - 06W6791 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, 20-25, Cable; Product Range Deutsch - Te Connectivity
06W6791
Circular, Plug, 20-25, Cable; Product Range Deutsch - Te Connectivity 06W6791
CIRCULAR, PLUG, 20-25, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:25Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:20-25; Insert Rotation:6 RoHS Compliant: No

CIRCULAR, PLUG, 20-25, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:25Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:20-25; Insert Rotation:6 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06W6791
Product Name Circular, Plug, 20-25, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9202ORN-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
TNC (F) R/A PCB Mount Connector - ET-TFRA-PC - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Right Angle
View Details