TE Connectivity Circular, Plug, 20-16, Cable; Product Range Deutsch - Te Connectivity DL66R20-16SN-6106

Description
CIRCULAR, PLUG, 20-16, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:20-16; Insert Rotation:N RoHS Compliant: No
Description
CIRCULAR, PLUG, 20-16, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:20-16; Insert Rotation:N RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Plug, 20-16, Cable; Product Range Deutsch - Te Connectivity - 95T7857 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, 20-16, Cable; Product Range Deutsch - Te Connectivity
95T7857
Circular, Plug, 20-16, Cable; Product Range Deutsch - Te Connectivity 95T7857
CIRCULAR, PLUG, 20-16, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:20-16; Insert Rotation:N RoHS Compliant: No

CIRCULAR, PLUG, 20-16, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:20-16; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95T7857
Product Name Circular, Plug, 20-16, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC3-FG-A500-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
MS Circular Connector, 4 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4214-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
Powerpole ® 15-45 Standard Housings Yellow - 1327G16-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers