TE Connectivity Circular, Plug, 20-16, Cable; Product Range Deutsch - Te Connectivity DL66R20-16S8-6117

Description
CIRCULAR, PLUG, 20-16, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:20-16; Insert Rotation:8 RoHS Compliant: No
Description
CIRCULAR, PLUG, 20-16, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:20-16; Insert Rotation:8 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Plug, 20-16, Cable; Product Range Deutsch - Te Connectivity - 95T7869 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, 20-16, Cable; Product Range Deutsch - Te Connectivity
95T7869
Circular, Plug, 20-16, Cable; Product Range Deutsch - Te Connectivity 95T7869
CIRCULAR, PLUG, 20-16, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:20-16; Insert Rotation:8 RoHS Compliant: No

CIRCULAR, PLUG, 20-16, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:20-16; Insert Rotation:8 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95T7869
Product Name Circular, Plug, 20-16, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 180 Housing, Red - 1381G3-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
4 suppliers
Power Entry Modules (PEM) - 486-3333-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details