TE Connectivity Circular Connector, Bayonet Metal Shell,straight Plug, 16 Socket Contacts, Crimp; Product Range Deutsch - Te Connectivity DL66R20-16S6-6117-LC

Description
CIRCULAR CONNECTOR, BAYONET METAL SHELL,STRAIGHT PLUG, 16 SOCKET CONTACTS, CRIMP; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Coupling Style:Bayonet; Insert Arrangement:20-16 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, BAYONET METAL SHELL,STRAIGHT PLUG, 16 SOCKET CONTACTS, CRIMP; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Coupling Style:Bayonet; Insert Arrangement:20-16 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Bayonet Metal Shell,straight Plug, 16 Socket Contacts, Crimp; Product Range Deutsch - Te Connectivity - 95T7866 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Bayonet Metal Shell,straight Plug, 16 Socket Contacts, Crimp; Product Range Deutsch - Te Connectivity
95T7866
Circular Connector, Bayonet Metal Shell,straight Plug, 16 Socket Contacts, Crimp; Product Range Deutsch - Te Connectivity 95T7866
CIRCULAR CONNECTOR, BAYONET METAL SHELL,STRAIGHT PLUG, 16 SOCKET CONTACTS, CRIMP; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Coupling Style:Bayonet; Insert Arrangement:20-16 RoHS Compliant: No

CIRCULAR CONNECTOR, BAYONET METAL SHELL,STRAIGHT PLUG, 16 SOCKET CONTACTS, CRIMP; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Coupling Style:Bayonet; Insert Arrangement:20-16 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95T7866
Product Name Circular Connector, Bayonet Metal Shell,straight Plug, 16 Socket Contacts, Crimp; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products