TE Connectivity Circular, Plug, 16-10, Cable; Product Range Deutsch - Te Connectivity DL66R16-10SN-6106

Description
CIRCULAR, PLUG, 16-10, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:16-10; Insert Rotation:N RoHS Compliant: No
Description
CIRCULAR, PLUG, 16-10, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:16-10; Insert Rotation:N RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Plug, 16-10, Cable; Product Range Deutsch - Te Connectivity - 95T7823 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, 16-10, Cable; Product Range Deutsch - Te Connectivity
95T7823
Circular, Plug, 16-10, Cable; Product Range Deutsch - Te Connectivity 95T7823
CIRCULAR, PLUG, 16-10, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:16-10; Insert Rotation:N RoHS Compliant: No

CIRCULAR, PLUG, 16-10, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:16-10; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95T7823
Product Name Circular, Plug, 16-10, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products