TE Connectivity Circular, Plug, 16-10, Cable; Product Range Deutsch - Te Connectivity DL66R16-10PN-6117

Description
CIRCULAR, PLUG, 16-10, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:16-10; Contact Plating:Gold RoHS Compliant: No
Description
CIRCULAR, PLUG, 16-10, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:16-10; Contact Plating:Gold RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Plug, 16-10, Cable; Product Range Deutsch - Te Connectivity - 26W9506 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, 16-10, Cable; Product Range Deutsch - Te Connectivity
26W9506
Circular, Plug, 16-10, Cable; Product Range Deutsch - Te Connectivity 26W9506
CIRCULAR, PLUG, 16-10, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:16-10; Contact Plating:Gold RoHS Compliant: No

CIRCULAR, PLUG, 16-10, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:16-10; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26W9506
Product Name Circular, Plug, 16-10, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 221T06F22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Mounting 6
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details