TE Connectivity Circular, Plug, 16-10, Cable; Product Range Deutsch - Te Connectivity DL66R16-10P9-6116

Description
CIRCULAR, PLUG, 16-10, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:16-10; Contact Plating:Gold RoHS Compliant: No
Description
CIRCULAR, PLUG, 16-10, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:16-10; Contact Plating:Gold RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Plug, 16-10, Cable; Product Range Deutsch - Te Connectivity - 26W9508 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, 16-10, Cable; Product Range Deutsch - Te Connectivity
26W9508
Circular, Plug, 16-10, Cable; Product Range Deutsch - Te Connectivity 26W9508
CIRCULAR, PLUG, 16-10, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:16-10; Contact Plating:Gold RoHS Compliant: No

CIRCULAR, PLUG, 16-10, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:16-10; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26W9508
Product Name Circular, Plug, 16-10, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-FL2G-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Male Pins - A2376-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Powerpole ® 15-45 PCB Mounting Staples 2×2 Long - 114555P9 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers