TE Connectivity Circular, Plug, 14-15, Cable; Product Range Deutsch - Te Connectivity DL66R14-15SY-6106

Description
CIRCULAR, PLUG, 14-15, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:14-15; Insert Rotation:Y RoHS Compliant: No
Description
CIRCULAR, PLUG, 14-15, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:14-15; Insert Rotation:Y RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Plug, 14-15, Cable; Product Range Deutsch - Te Connectivity - 06W6771 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, 14-15, Cable; Product Range Deutsch - Te Connectivity
06W6771
Circular, Plug, 14-15, Cable; Product Range Deutsch - Te Connectivity 06W6771
CIRCULAR, PLUG, 14-15, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:14-15; Insert Rotation:Y RoHS Compliant: No

CIRCULAR, PLUG, 14-15, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:14-15; Insert Rotation:Y RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06W6771
Product Name Circular, Plug, 14-15, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 2922B - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details