TE Connectivity Circular, Plug, 14-15, Cable; Product Range Deutsch - Te Connectivity DL66R14-15SN-6117

Description
CIRCULAR, PLUG, 14-15, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:14-15; Insert Rotation:N RoHS Compliant: No
Description
CIRCULAR, PLUG, 14-15, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:14-15; Insert Rotation:N RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Plug, 14-15, Cable; Product Range Deutsch - Te Connectivity - 06W6770 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, 14-15, Cable; Product Range Deutsch - Te Connectivity
06W6770
Circular, Plug, 14-15, Cable; Product Range Deutsch - Te Connectivity 06W6770
CIRCULAR, PLUG, 14-15, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:14-15; Insert Rotation:N RoHS Compliant: No

CIRCULAR, PLUG, 14-15, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:14-15; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06W6770
Product Name Circular, Plug, 14-15, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Data Bus Connectors - 003507-000 - TE Connectivity
Specs
Termination Solder
View Details
2 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-3212/1000-674-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details