TE Connectivity Circular, Plug, 14-15, Cable; Product Range Deutsch - Te Connectivity DL66R14-15SN-6116

Description
CIRCULAR, PLUG, 14-15, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:14-15; Insert Rotation:N RoHS Compliant: No
Description
CIRCULAR, PLUG, 14-15, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:14-15; Insert Rotation:N RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Plug, 14-15, Cable; Product Range Deutsch - Te Connectivity - 06W6769 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, 14-15, Cable; Product Range Deutsch - Te Connectivity
06W6769
Circular, Plug, 14-15, Cable; Product Range Deutsch - Te Connectivity 06W6769
CIRCULAR, PLUG, 14-15, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:14-15; Insert Rotation:N RoHS Compliant: No

CIRCULAR, PLUG, 14-15, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:14-15; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06W6769
Product Name Circular, Plug, 14-15, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NA9L - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Power Connectors - 1395G6 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers