TE Connectivity Circular, Plug, 14-7, Cable; Product Range Deutsch - Te Connectivity DL66R14-07P9-6116

Description
CIRCULAR, PLUG, 14-7, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:14-7; Contact Plating:Gold RoHS Compliant: No
Description
CIRCULAR, PLUG, 14-7, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:14-7; Contact Plating:Gold RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Plug, 14-7, Cable; Product Range Deutsch - Te Connectivity - 95T7757 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, 14-7, Cable; Product Range Deutsch - Te Connectivity
95T7757
Circular, Plug, 14-7, Cable; Product Range Deutsch - Te Connectivity 95T7757
CIRCULAR, PLUG, 14-7, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:14-7; Contact Plating:Gold RoHS Compliant: No

CIRCULAR, PLUG, 14-7, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:14-7; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95T7757
Product Name Circular, Plug, 14-7, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Air-side, 5,000 Volts, 5 Amps - A0154-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 5.0 amps
View Details
50 Ohm SMA Connector, SMA 90° Plug - 190315 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
PCI Express - 10018783-00203TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers