TE Connectivity Circular, Plug, 14-7, Cable; Product Range Deutsch - Te Connectivity DL66R14-07P6-6117

Description
CIRCULAR, PLUG, 14-7, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:14-7; Contact Plating:Gold RoHS Compliant: No
Description
CIRCULAR, PLUG, 14-7, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:14-7; Contact Plating:Gold RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Plug, 14-7, Cable; Product Range Deutsch - Te Connectivity - 95T7751 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, 14-7, Cable; Product Range Deutsch - Te Connectivity
95T7751
Circular, Plug, 14-7, Cable; Product Range Deutsch - Te Connectivity 95T7751
CIRCULAR, PLUG, 14-7, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:14-7; Contact Plating:Gold RoHS Compliant: No

CIRCULAR, PLUG, 14-7, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:14-7; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95T7751
Product Name Circular, Plug, 14-7, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - NAN7 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Mil Spec Circular Connectors - 107108 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug
Geometry Straight; Straight
View Details