TE Connectivity Circular, Plug, 12-12, Cable; Product Range Deutsch - Te Connectivity DL66R12-12P7-6106

Description
CIRCULAR, PLUG, 12-12, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:12-12; Contact Plating:Gold RoHS Compliant: No
Description
CIRCULAR, PLUG, 12-12, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:12-12; Contact Plating:Gold RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Plug, 12-12, Cable; Product Range Deutsch - Te Connectivity - 95T7718 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, 12-12, Cable; Product Range Deutsch - Te Connectivity
95T7718
Circular, Plug, 12-12, Cable; Product Range Deutsch - Te Connectivity 95T7718
CIRCULAR, PLUG, 12-12, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:12-12; Contact Plating:Gold RoHS Compliant: No

CIRCULAR, PLUG, 12-12, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:12-12; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95T7718
Product Name Circular, Plug, 12-12, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-603-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
ARINC 628 Connectors: Signal and Power Plastic Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details