TE Connectivity Circular, Plug, 12-3, Cable; Product Range Deutsch - Te Connectivity DL66R12-03S7-6117

Description
CIRCULAR, PLUG, 12-3, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:12-3; Contact Plating:Gold RoHS Compliant: No
Description
CIRCULAR, PLUG, 12-3, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:12-3; Contact Plating:Gold RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Plug, 12-3, Cable; Product Range Deutsch - Te Connectivity - 44W1115 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, 12-3, Cable; Product Range Deutsch - Te Connectivity
44W1115
Circular, Plug, 12-3, Cable; Product Range Deutsch - Te Connectivity 44W1115
CIRCULAR, PLUG, 12-3, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:12-3; Contact Plating:Gold RoHS Compliant: No

CIRCULAR, PLUG, 12-3, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:12-3; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 44W1115
Product Name Circular, Plug, 12-3, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products