TE Connectivity Circular, Plug, 12-3, Cable; Product Range Deutsch - Te Connectivity DL66R12-03PN-6106

Description
CIRCULAR, PLUG, 12-3, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:12-3; Contact Plating:Gold RoHS Compliant: No
Description
CIRCULAR, PLUG, 12-3, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:12-3; Contact Plating:Gold RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Plug, 12-3, Cable; Product Range Deutsch - Te Connectivity - 95T7692 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, 12-3, Cable; Product Range Deutsch - Te Connectivity
95T7692
Circular, Plug, 12-3, Cable; Product Range Deutsch - Te Connectivity 95T7692
CIRCULAR, PLUG, 12-3, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:12-3; Contact Plating:Gold RoHS Compliant: No

CIRCULAR, PLUG, 12-3, CABLE; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:12-3; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95T7692
Product Name Circular, Plug, 12-3, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 027-6A03-K00 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination BGA
Voltage Rating 750 volts
View Details
Headers, Plugs and Sockets - 37.206-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Din Rail, Channel - 2946-2002-1871/401-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers