TE Connectivity Circular Connector Housing, Plug, 12-03, 3 Position; Product Range Deutsch - Te Connectivity DL66R12-03P9-6116-LC

Description
CIRCULAR CONNECTOR HOUSING, PLUG, 12-03, 3 POSITION; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR HOUSING, PLUG, 12-03, 3 POSITION; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housing, Plug, 12-03, 3 Position; Product Range Deutsch - Te Connectivity - 95T7701 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Housing, Plug, 12-03, 3 Position; Product Range Deutsch - Te Connectivity
95T7701
Circular Connector Housing, Plug, 12-03, 3 Position; Product Range Deutsch - Te Connectivity 95T7701
CIRCULAR CONNECTOR HOUSING, PLUG, 12-03, 3 POSITION; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR HOUSING, PLUG, 12-03, 3 POSITION; Product Range:DL Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95T7701
Product Name Circular Connector Housing, Plug, 12-03, 3 Position; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.1111 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Modular Connectors / Ethernet Connectors - 221V12F23 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 15-45 Retaining Pins 2 Block High 11.18mm - 111812P5 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers